Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206523RFKTA

Description
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206523RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206523RFKTA-ND
Chip Resistor - Surface Mount CRCW1206523RFKTA-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 523ohms 1% - CRCW1206523RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 523ohms 1%
CRCW1206523RFKTA
Thick Film Resistors - SMD 1/4watt 523ohms 1% CRCW1206523RFKTA
Thick Film Resistors - SMD 1/4watt 523ohms 1%

Thick Film Resistors - SMD 1/4watt 523ohms 1%

Supplier's Site
Resistor, Thick Film, 523 Ohm, 250Mw, 1%; Resistance Vishay - 92B7930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 523 Ohm, 250Mw, 1%; Resistance Vishay
92B7930
Resistor, Thick Film, 523 Ohm, 250Mw, 1%; Resistance Vishay 92B7930
RESISTOR, THICK FILM, 523 OHM, 250mW, 1%; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 523 OHM, 250mW, 1%; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 523R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6019
Res, Thick Film, 523R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6019
RES, THICK FILM, 523R, 1%, 0.25W, 1206, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 523R, 1%, 0.25W, 1206, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206523RFKTA-ND CRCW1206523RFKTA 92B7930
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 523ohms 1% Resistor, Thick Film, 523 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details