Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206523RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206523RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206523RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206523RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - 541-523FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523FDKR-ND
Chip Resistor - Surface Mount 541-523FDKR-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523FCT-ND
Chip Resistor - Surface Mount 541-523FCT-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523FTR-ND
Chip Resistor - Surface Mount 541-523FTR-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.25W, 1206; Resistance Vishay - 53K2489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.25W, 1206; Resistance Vishay
53K2489
Res, Thick Film, 523R, 1%, 0.25W, 1206; Resistance Vishay 53K2489
RES, THICK FILM, 523R, 1%, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4417 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4417
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4417
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206523RFKEA 541-523FDKR-ND 53K2489 24W4417
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details