Vishay Intertechnology, Inc. RES CHP 51.1 1/4W 1% CRCW120651R1F

Description
RES CHP 51.1 1/4W 1%
Request a Quote
Description
RES CHP 51.1 1/4W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 51.1 1/4W 1% - CRCW120651R1F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 51.1 1/4W 1%
CRCW120651R1F
RES CHP 51.1 1/4W 1% CRCW120651R1F
RES CHP 51.1 1/4W 1%

RES CHP 51.1 1/4W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120651R1F
Product Name RES CHP 51.1 1/4W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers