Vishay Precision Group Chip Resistor - Surface Mount CRCW120651R0JNEA

Description
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51ETR-ND
Chip Resistor - Surface Mount 541-51ETR-ND
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51ECT-ND
Chip Resistor - Surface Mount 541-51ECT-ND
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51EDKR-ND
Chip Resistor - Surface Mount 541-51EDKR-ND
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2... - CRCW120651R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2...
CRCW120651R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2... CRCW120651R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2...

Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2...

Supplier's Site
Res, Thick Film, 51R, 5%, 0.25W, 1206; Resistance Vishay - 59M7002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.25W, 1206; Resistance Vishay
59M7002
Res, Thick Film, 51R, 5%, 0.25W, 1206; Resistance Vishay 59M7002
RES, THICK FILM, 51R, 5%, 0.25W, 1206; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.25W, 1206; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 87K0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.25W, 1206, Reel; Resistance Vishay
87K0859
Res, Thick Film, 51R, 5%, 0.25W, 1206, Reel; Resistance Vishay 87K0859
RES, THICK FILM, 51R, 5%, 0.25W, 1206, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.25W, 1206, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120651R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120651R0JNEA
Chip Resistor - Surface Mount CRCW120651R0JNEA
RES SMD 51 OHM 5% 1/4W 1206

RES SMD 51 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120651R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120651R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120651R0JNEA
RES SMD 51 OHM 5% 1/4W 1206

RES SMD 51 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-51ETR-ND CRCW120651R0JNEA 59M7002 87K0859 CRCW120651R0JNEA CRCW120651R0JNEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51ohm; Resistance Tolerance:+/- 5%; Power Rating:2... Res, Thick Film, 51R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 51R, 5%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers