Vishay Precision Group Chip Resistor - Surface Mount CRCW120651R0FKEA

Description
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0FTR-ND
Chip Resistor - Surface Mount 541-51.0FTR-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0FCT-ND
Chip Resistor - Surface Mount 541-51.0FCT-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0FDKR-ND
Chip Resistor - Surface Mount 541-51.0FDKR-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51.0 OHM 1/4W 1% 1206 SMD - CRCW120651R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/4W 1% 1206 SMD
CRCW120651R0FKEA
RES 51.0 OHM 1/4W 1% 1206 SMD CRCW120651R0FKEA
RES 51.0ohm 1/4W 1% 1206 SMD

RES 51.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792216
Surface Mount Resistors 6792216
Vishay CRCW120651R0FKEA

Vishay CRCW120651R0FKEA

Supplier's Site
Surface Mount Resistors - 6792216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792216P
Surface Mount Resistors 6792216P
Vishay CRCW120651R0FKEA

Vishay CRCW120651R0FKEA

Supplier's Site
Surface Mount Resistors - 1694933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694933
Surface Mount Resistors 1694933
Vishay CRCW120651R0FKEA

Vishay CRCW120651R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120651R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120651R0FKEA
Chip Resistor - Surface Mount CRCW120651R0FKEA
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5103
Res, Thick Film, 51R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5103
RES, THICK FILM, 51R, 1%, 0.25W, 1206, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.25W, 1206, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.25W, 1206; Resistance Vishay - 53K2478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.25W, 1206; Resistance Vishay
53K2478
Res, Thick Film, 51R, 1%, 0.25W, 1206; Resistance Vishay 53K2478
RES, THICK FILM, 51R, 1%, 0.25W, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.25W, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 51 OHM 1% 1/4W 1206 - 873-CRCW120651R0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 1% 1/4W 1206
873-CRCW120651R0FKEA
RES SMD 51 OHM 1% 1/4W 1206 873-CRCW120651R0FKEA
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-51.0FTR-ND CRCW120651R0FKEA 6792216 6792216P CRCW120651R0FKEA 42K5103 53K2478 873-CRCW120651R0FKEA
Product Name Chip Resistor - Surface Mount RES 51.0 OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 51R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 51R, 1%, 0.25W, 1206; Resistance Vishay RES SMD 51 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data