Vishay Precision Group Chip Resistor - Surface Mount CRCW120651K1FKEA

Description
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.1KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KFCT-ND
Chip Resistor - Surface Mount 541-51.1KFCT-ND
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KFDKR-ND
Chip Resistor - Surface Mount 541-51.1KFDKR-ND
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KFTR-ND
Chip Resistor - Surface Mount 541-51.1KFTR-ND
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120651K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120651K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120651K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 51K1, 1%, 0.25W, 1206; Resistance Vishay - 53K2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.25W, 1206; Resistance Vishay
53K2477
Res, Thick Film, 51K1, 1%, 0.25W, 1206; Resistance Vishay 53K2477
RES, THICK FILM, 51K1, 1%, 0.25W, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.25W, 1206; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5102
Res, Thick Film, 51K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5102
RES, THICK FILM, 51K1, 1%, 0.25W, 1206, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.25W, 1206, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4935
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4935
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-51.1KFCT-ND CRCW120651K1FKEA 53K2477 27W4935
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 51K1, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details