Vishay Precision Group Chip Resistor - Surface Mount CRCW120651K0FKTA

Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120651K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120651K0FKTA-ND
Chip Resistor - Surface Mount CRCW120651K0FKTA-ND
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120651K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120651K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120651K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 51Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 51Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6011
Resistor, Thick Film, 51Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6011
RESISTOR, THICK FILM, 51KOHM, 250mW, 1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 51KOHM, 250mW, 1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120651K0FKTA-ND CRCW120651K0FKTA 07J6011
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 51Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details