VISHAY INTERTECHNOLOGY, INC.
CRCW1206512JT -- 5.1K OHM,5%,1/8W,1206
Vishay Intertechnology, Inc.
5.1K OHM,5%,1/8W,1206
CRCW1206512JT
Description
5.1Kohm,5%,1/8W,1206
Request a Quote
Email Supplier
Description
5.1Kohm,5%,1/8W,1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206512JT |
|
Product Name
|
5.1K OHM,5%,1/8W,1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6.81 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details