Vishay Precision Group Chip Resistor - Surface Mount - CRCW1206511RFKEA CRCW1206511RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 915936-CRCW1206511RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 511R 1% ET1 E3, 541-511FDKR, 541-511FCT, 541-511FTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915936-CRCW1206511RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 511R 1% ET1 E3, 541-511FDKR, 541-511FCT, 541-511FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206511RFKEA
915936-CRCW1206511RFKEA
Chip Resistor - Surface Mount - CRCW1206511RFKEA 915936-CRCW1206511RFKEA
Manufacturer: Vishay Win Source Part Number: 915936-CRCW1206511RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 511R 1% ET1 E3, 541-511FDKR, 541-511FCT, 541-511FTR

Manufacturer: Vishay
Win Source Part Number: 915936-CRCW1206511RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 511R 1% ET1 E3, 541-511FDKR, 541-511FCT, 541-511FTR

Buy Now Datasheet
Automotive SMD 200V 0.25W Resistor - 52-CRCW1206511RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 0.25W Resistor
52-CRCW1206511RFKEA
Automotive SMD 200V 0.25W Resistor 52-CRCW1206511RFKEA
Thick Film Resistor 511R 1% 200V 0.25W 1206 SMD AEC-Q200 Product overview: CRCW1206511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206511RFKEA can be used for catalog matching and distributor lookup.

Thick Film Resistor 511R 1% 200V 0.25W 1206 SMD AEC-Q200 Product overview: CRCW1206511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206511RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-511FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511FCT-ND
Chip Resistor - Surface Mount 541-511FCT-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511FDKR-ND
Chip Resistor - Surface Mount 541-511FDKR-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511FTR-ND
Chip Resistor - Surface Mount 541-511FTR-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206511RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206511RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206511RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206511RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206511RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206511RFKEA
RES SMD 511 OHM 1% 1/4W 1206

RES SMD 511 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 511R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 72M6867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.25W, 1206, Reel; Resistance Vishay
72M6867
Res, Thick Film, 511R, 1%, 0.25W, 1206, Reel; Resistance Vishay 72M6867
RES, THICK FILM, 511R, 1%, 0.25W, 1206, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.25W, 1206, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.25W, 1206; Resistance Vishay - 53K2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.25W, 1206; Resistance Vishay
53K2484
Res, Thick Film, 511R, 1%, 0.25W, 1206; Resistance Vishay 53K2484
RES, THICK FILM, 511R, 1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5584 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5584
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5584
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206511RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206511RFKEA
Chip Resistor - Surface Mount CRCW1206511RFKEA
RES SMD 511 OHM 1% 1/4W 1206

RES SMD 511 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 915936-CRCW1206511RFKEA 52-CRCW1206511RFKEA 541-511FCT-ND CRCW1206511RFKEA CRCW1206511RFKEA 72M6867 53K2484 61M5584 CRCW1206511RFKEA
Product Name Chip Resistor - Surface Mount - CRCW1206511RFKEA Automotive SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 511R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 511R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details