Vishay Precision Group RESISTOR, 511 K, SMD CRCW1206511KFKTA

Description
RESISTOR, 511 K, SMD
Request a Quote Datasheet
Description
RESISTOR, 511 K, SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 511 K, SMD - CRCW1206511KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 511 K, SMD
CRCW1206511KFKTA
RESISTOR, 511 K, SMD CRCW1206511KFKTA
RESISTOR, 511 K, SMD

RESISTOR, 511 K, SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206511KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206511KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206511KFKTACT-ND
RES SMD 511K OHM 1% 1/4W 1206

RES SMD 511K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206511KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206511KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206511KFKTADKR-ND
RES SMD 511K OHM 1% 1/4W 1206

RES SMD 511K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206511KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206511KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206511KFKTATR-ND
511 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 511K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6016
Res, Thick Film, 511K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6016
RES, THICK FILM, 511K, 1%, 0.25W, 1206, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511K, 1%, 0.25W, 1206, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7928 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7928
Thick Film Chip Resistor; Resistance Vishay 92B7928
THICK FILM CHIP RESISTOR; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206511KFKTA 541-CRCW1206511KFKTACT-ND 07J6016
Product Name RESISTOR, 511 K, SMD Chip Resistor - Surface Mount Res, Thick Film, 511K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details