Vishay Intertechnology, Inc. RES 511K OHM .5W 1% 1206 SMD CRCW1206511KFKEAHP

Description
RES 511Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 511Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM .5W 1% 1206 SMD - CRCW1206511KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM .5W 1% 1206 SMD
CRCW1206511KFKEAHP
RES 511K OHM .5W 1% 1206 SMD CRCW1206511KFKEAHP
RES 511Kohm .5W 1% 1206 SMD

RES 511Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206511KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206511KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206511KFKEAHP-ND
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

511 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206511KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206511KFKEAHP
Chip Resistor - Surface Mount CRCW1206511KFKEAHP
RES SMD 511K OHM 1% 3/4W 1206

RES SMD 511K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206511KFKEAHP CRCW1206511KFKEAHP-ND CRCW1206511KFKEAHP
Product Name RES 511K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details