Vishay Intertechnology, Inc. RESISTOR 510 OHM 1/8W 5% 1206 CRCW1206511JRT5

Description
RESISTOR 510ohm 1/8W 5% 1206
Request a Quote
Description
RESISTOR 510ohm 1/8W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 510 OHM 1/8W 5% 1206 - CRCW1206511JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 510 OHM 1/8W 5% 1206
CRCW1206511JRT5
RESISTOR 510 OHM 1/8W 5% 1206 CRCW1206511JRT5
RESISTOR 510ohm 1/8W 5% 1206

RESISTOR 510ohm 1/8W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206511JRT5
Product Name RESISTOR 510 OHM 1/8W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers