Vishay Intertechnology, Inc. RES, 5.11K OHM 1% 1/8W CRCW12065111FT

Description
RES, 5.11Kohm 1% 1/8W
Request a Quote
Description
RES, 5.11Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.11K OHM 1% 1/8W - CRCW12065111FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.11K OHM 1% 1/8W
CRCW12065111FT
RES, 5.11K OHM 1% 1/8W CRCW12065111FT
RES, 5.11Kohm 1% 1/8W

RES, 5.11Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065111FT
Product Name RES, 5.11K OHM 1% 1/8W
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details