Thick Film Resistors - SMD 1/4watt 510ohms 5%
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 510 OHM 5% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1206510RJNEB | CRCW1206510RJNEB-ND | CRCW1206510RJNEB |
| Product Name | Thick Film Resistors - SMD 1/4watt 510ohms 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |