Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206510RJNEAIF

Description
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206510RJNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510RJNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW1206510RJNEAIFTR-ND
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206510RJNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510RJNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206510RJNEAIFDKR-ND
RES SMD 510 OHM 5% 1/4W 1206

RES SMD 510 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206510RJNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510RJNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW1206510RJNEAIFCT-ND
RES SMD 510 OHM 5% 1/4W 1206

RES SMD 510 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206510RJNEAIF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206510RJNEAIF
Chip Resistor - Surface Mount CRCW1206510RJNEAIF
RES SMD 510 OHM 5% 1/4W 1206

RES SMD 510 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 541-CRCW1206510RJNEAIFTR-ND CRCW1206510RJNEAIF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details