Vishay Intertechnology, Inc. RES 510 OHM .5W 5% 1206 SMD CRCW1206510RJNEAHP

Description
RES 510ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 510ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM .5W 5% 1206 SMD - CRCW1206510RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM .5W 5% 1206 SMD
CRCW1206510RJNEAHP
RES 510 OHM .5W 5% 1206 SMD CRCW1206510RJNEAHP
RES 510ohm .5W 5% 1206 SMD

RES 510ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-510UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510UATR-ND
Chip Resistor - Surface Mount 541-510UATR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510UADKR-ND
Chip Resistor - Surface Mount 541-510UADKR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510UACT-ND
Chip Resistor - Surface Mount 541-510UACT-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206510RJNEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206510RJNEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206510RJNEAHP
RES SMD 510 OHM 5% 3/4W 1206

RES SMD 510 OHM 5% 3/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206510RJNEAHP 541-510UATR-ND CRCW1206510RJNEAHP
Product Name RES 510 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details