Vishay Intertechnology, Inc. RES 510K OHM 1/4W 5% 1206 SMD CRCW1206510KJNTA

Description
RES 510Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/4W 5% 1206 SMD - CRCW1206510KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/4W 5% 1206 SMD
CRCW1206510KJNTA
RES 510K OHM 1/4W 5% 1206 SMD CRCW1206510KJNTA
RES 510Kohm 1/4W 5% 1206 SMD

RES 510Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206510KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206510KJNTA-ND
Chip Resistor - Surface Mount CRCW1206510KJNTA-ND
510 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 510K 5% 200 Rt1 Rohs Compliant Vishay - 49P2877 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 510K 5% 200 Rt1 Rohs Compliant Vishay
49P2877
Crcw1206 510K 5% 200 Rt1 Rohs Compliant Vishay 49P2877
CRCW1206 510K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 510K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206510KJNTA CRCW1206510KJNTA-ND 49P2877
Product Name RES 510K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 510K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details