Vishay Intertechnology, Inc. RES 510K OHM .5W 5% 1206 SMD CRCW1206510KJNEAHP

Description
RES 510Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 510Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM .5W 5% 1206 SMD - CRCW1206510KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM .5W 5% 1206 SMD
CRCW1206510KJNEAHP
RES 510K OHM .5W 5% 1206 SMD CRCW1206510KJNEAHP
RES 510Kohm .5W 5% 1206 SMD

RES 510Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206510KJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206510KJNEAHP-ND
Chip Resistor - Surface Mount CRCW1206510KJNEAHP-ND
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206510KJNEAHP CRCW1206510KJNEAHP-ND
Product Name RES 510K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers