Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206510KFKTA

Description
RES SMD 510K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 510K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206510KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206510KFKTACT-ND
RES SMD 510K OHM 1% 1/4W 1206

RES SMD 510K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206510KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206510KFKTADKR-ND
RES SMD 510K OHM 1% 1/4W 1206

RES SMD 510K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206510KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206510KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206510KFKTATR-ND
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206510KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206510KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206510KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 510Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 510Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6012
Resistor, Thick Film, 510Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6012
RESISTOR, THICK FILM, 510KOHM, 250mW, 1%, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 510KOHM, 250mW, 1%, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206510KFKTACT-ND CRCW1206510KFKTA 07J6012
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:510kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 510Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details