Vishay Precision Group Chip Resistor - Surface Mount CRCW1206510KFKEA

Description
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KFDKR-ND
Chip Resistor - Surface Mount 541-510KFDKR-ND
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KFCT-ND
Chip Resistor - Surface Mount 541-510KFCT-ND
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KFTR-ND
Chip Resistor - Surface Mount 541-510KFTR-ND
510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW1206510KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW1206510KFKEA
SMD 200V 0.25W Resistor 52-CRCW1206510KFKEA
1206 Thick Film Resistor, 510kR, 1%, 200V, 0.25W, SMD Product overview: CRCW1206510KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206510KFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 510kR, 1%, 200V, 0.25W, SMD Product overview: CRCW1206510KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206510KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watt 510Kohms 1% - CRCW1206510KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 510Kohms 1%
CRCW1206510KFKEA
Thick Film Resistors - SMD 1/4watt 510Kohms 1% CRCW1206510KFKEA
Thick Film Resistors - SMD 1/4watt 510Kohms 1%

Thick Film Resistors - SMD 1/4watt 510Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327226-CRCW1206510KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327226-CRCW1206510KFKEA
Resistors - Chip Resistor - Surface Mount 1327226-CRCW1206510KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327226-CRCW1206510K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 510 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 510K 1% ET1 E3,541-510KFTR,541-5 10KFCT,541-510KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327226-CRCW1206510KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 510K 1% ET1 E3,541-510KFTR,541-510KFCT,541-510KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 510K, 1%, 0.25W, 1206; Resistance Vishay - 53K2481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.25W, 1206; Resistance Vishay
53K2481
Res, Thick Film, 510K, 1%, 0.25W, 1206; Resistance Vishay 53K2481
RES, THICK FILM, 510K, 1%, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5104
Res, Thick Film, 510K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5104
RES, THICK FILM, 510K, 1%, 0.25W, 1206, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.25W, 1206, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-510KFDKR-ND 52-CRCW1206510KFKEA CRCW1206510KFKEA 1327226-CRCW1206510KFKEA 53K2481 42K5104
Product Name Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Thick Film Resistors - SMD 1/4watt 510Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 510K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 510K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details