Vishay Intertechnology, Inc. RES, 51R 5% 1/8W SMT, 1206 CRCW1206510JRT1

Description
RES, 51R 5% 1/8W SMT, 1206
Request a Quote
Description
RES, 51R 5% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 51R 5% 1/8W SMT, 1206 - CRCW1206510JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 51R 5% 1/8W SMT, 1206
CRCW1206510JRT1
RES, 51R 5% 1/8W SMT, 1206 CRCW1206510JRT1
RES, 51R 5% 1/8W SMT, 1206

RES, 51R 5% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206510JRT1
Product Name RES, 51R 5% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details