4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
D25/CRCW1206-C 100 4R99 1% ET1 E3 ROHS COMPLIANT: YES
RES 4.99 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12064R99FKEAC-ND | 59AC6201 | CRCW12064R99FKEAC |
| Product Name | Chip Resistor - Surface Mount | D25/crcw1206-C 100 4R99 1% Et1 E3 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 4.99 ohms | 4.99 ohms |