Vishay Precision Group RES 4.99 OHM 1/4W 1% 1206 SMD CRCW12064R99FKEA

Description
RES 4.99ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/4W 1% 1206 SMD - CRCW12064R99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/4W 1% 1206 SMD
CRCW12064R99FKEA
RES 4.99 OHM 1/4W 1% 1206 SMD CRCW12064R99FKEA
RES 4.99ohm 1/4W 1% 1206 SMD

RES 4.99ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99FFTR-ND
Chip Resistor - Surface Mount 541-4.99FFTR-ND
4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99FFCT-ND
Chip Resistor - Surface Mount 541-4.99FFCT-ND
4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99FFDKR-ND
Chip Resistor - Surface Mount 541-4.99FFDKR-ND
4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8274
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8274
RES, THICK FILM, 4R99, 1%, 0.25W, 1206, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.25W, 1206, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.25W, 1206; Resistance Vishay - 47P3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.25W, 1206; Resistance Vishay
47P3845
Res, Thick Film, 4R99, 1%, 0.25W, 1206; Resistance Vishay 47P3845
RES, THICK FILM, 4R99, 1%, 0.25W, 1206; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.25W, 1206; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12064R99FKEA 541-4.99FFTR-ND 83R8274 47P3845
Product Name RES 4.99 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 4R99, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details