Vishay Intertechnology, Inc. RES SMT 4.7 OHM 5% 1/4W , 1206 CRCW12064R7JRT5

Description
RES SMT 4.7ohm 5% 1/4W , 1206
Request a Quote
Description
RES SMT 4.7ohm 5% 1/4W , 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMT 4.7 OHM 5% 1/4W , 1206 - CRCW12064R7JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 4.7 OHM 5% 1/4W , 1206
CRCW12064R7JRT5
RES SMT 4.7 OHM 5% 1/4W , 1206 CRCW12064R7JRT5
RES SMT 4.7ohm 5% 1/4W , 1206

RES SMT 4.7ohm 5% 1/4W , 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064R7JRT5
Product Name RES SMT 4.7 OHM 5% 1/4W , 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details