Vishay Intertechnology, Inc. RES, 4.75 OHM 1% 100PPM 1/8W, 1206 CRCW12064R75FRT1

Description
RES, 4.75ohm 1% 100PPM 1/8W, 1206
Request a Quote
Description
RES, 4.75ohm 1% 100PPM 1/8W, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4.75 OHM 1% 100PPM 1/8W, 1206 - CRCW12064R75FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4.75 OHM 1% 100PPM 1/8W, 1206
CRCW12064R75FRT1
RES, 4.75 OHM 1% 100PPM 1/8W, 1206 CRCW12064R75FRT1
RES, 4.75ohm 1% 100PPM 1/8W, 1206

RES, 4.75ohm 1% 100PPM 1/8W, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064R75FRT1
Product Name RES, 4.75 OHM 1% 100PPM 1/8W, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details