Vishay Precision Group Chip Resistor - Surface Mount CRCW12064R70JNTA

Description
RES SMD 4.7 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 4.7 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064R70JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R70JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064R70JNTADKR-ND
RES SMD 4.7 OHM 5% 1/4W 1206

RES SMD 4.7 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R70JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R70JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW12064R70JNTATR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R70JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R70JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW12064R70JNTACT-ND
RES SMD 4.7 OHM 5% 1/4W 1206

RES SMD 4.7 OHM 5% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 4.7ohms 5% - CRCW12064R70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.7ohms 5%
CRCW12064R70JNTA
Thick Film Resistors - SMD 1/4watt 4.7ohms 5% CRCW12064R70JNTA
Thick Film Resistors - SMD 1/4watt 4.7ohms 5%

Thick Film Resistors - SMD 1/4watt 4.7ohms 5%

Supplier's Site
Crcw1206 4.7 5% 200 Rt1 Rohs Compliant Vishay - 37AH9776 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 4.7 5% 200 Rt1 Rohs Compliant Vishay
37AH9776
Crcw1206 4.7 5% 200 Rt1 Rohs Compliant Vishay 37AH9776
CRCW1206 4.7 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 4.7 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12064R70JNTADKR-ND CRCW12064R70JNTA 37AH9776
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 4.7ohms 5% Crcw1206 4.7 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details