Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm CRCW12064R70FNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm - CRCW12064R70FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm
CRCW12064R70FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm CRCW12064R70FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm

Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R70FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R70FNEB-ND
Chip Resistor - Surface Mount CRCW12064R70FNEB-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R70FNEB CRCW12064R70FNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 4.7ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details