Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.7ohms 1% CRCW12064R70FKEA

Description
Thick Film Resistors - SMD 1/4watt 4.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.7ohms 1% - CRCW12064R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.7ohms 1%
CRCW12064R70FKEA
Thick Film Resistors - SMD 1/4watt 4.7ohms 1% CRCW12064R70FKEA
Thick Film Resistors - SMD 1/4watt 4.7ohms 1%

Thick Film Resistors - SMD 1/4watt 4.7ohms 1%

Supplier's Site
Automotive 0.25W 200V Resistor - 52-CRCW12064R70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 200V Resistor
52-CRCW12064R70FKEA
Automotive 0.25W 200V Resistor 52-CRCW12064R70FKEA
1206 Thick Film Resistor, 4.7R, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW12064R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064R70FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 4.7R, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW12064R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064R70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.70FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70FFTR-ND
Chip Resistor - Surface Mount 541-4.70FFTR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70FFCT-ND
Chip Resistor - Surface Mount 541-4.70FFCT-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70FFDKR-ND
Chip Resistor - Surface Mount 541-4.70FFDKR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8273
Res, Thick Film, 4R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8273
RES, THICK FILM, 4R7, 1%, 0.25W, 1206, REEL; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 0.25W, 1206, REEL; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R7, 1%, 0.25W, 1206; Resistance Vishay - 73K3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 0.25W, 1206; Resistance Vishay
73K3212
Res, Thick Film, 4R7, 1%, 0.25W, 1206; Resistance Vishay 73K3212
RES, THICK FILM, 4R7, 1%, 0.25W, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 0.25W, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
96Y9151
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 96Y9151
RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
96Y9150
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 96Y9150
RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R70FKEA
Chip Resistor - Surface Mount CRCW12064R70FKEA
RES SMD 4.7 OHM 1% 1/4W 1206

RES SMD 4.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12064R70FKEA 52-CRCW12064R70FKEA 541-4.70FFTR-ND 83R8273 73K3212 96Y9151 CRCW12064R70FKEA
Product Name Thick Film Resistors - SMD 1/4watt 4.7ohms 1% Automotive 0.25W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 4R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 4R7, 1%, 0.25W, 1206; Resistance Vishay Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details