Vishay Precision Group RES 4.64 OHM 1/4W 1% 1206 SMD CRCW12064R64FKEA

Description
RES 4.64ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.64ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/4W 1% 1206 SMD - CRCW12064R64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/4W 1% 1206 SMD
CRCW12064R64FKEA
RES 4.64 OHM 1/4W 1% 1206 SMD CRCW12064R64FKEA
RES 4.64ohm 1/4W 1% 1206 SMD

RES 4.64ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64FFCT-ND
Chip Resistor - Surface Mount 541-4.64FFCT-ND
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64FFDKR-ND
Chip Resistor - Surface Mount 541-4.64FFDKR-ND
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64FFTR-ND
Chip Resistor - Surface Mount 541-4.64FFTR-ND
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 4R64 1% Et1 E3 Rohs Compliant Vishay - 47P3842 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 4R64 1% Et1 E3 Rohs Compliant Vishay
47P3842
D25/crcw1206 100 4R64 1% Et1 E3 Rohs Compliant Vishay 47P3842
D25/CRCW1206 100 4R64 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 4R64 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064R64FKEA 541-4.64FFCT-ND 47P3842
Product Name RES 4.64 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 100 4R64 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details