Vishay Intertechnology, Inc. RES 4.53 OHM 1/4W 1% 1206 SMD CRCW12064R53FKEA

Description
RES 4.53ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.53ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1/4W 1% 1206 SMD - CRCW12064R53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1/4W 1% 1206 SMD
CRCW12064R53FKEA
RES 4.53 OHM 1/4W 1% 1206 SMD CRCW12064R53FKEA
RES 4.53ohm 1/4W 1% 1206 SMD

RES 4.53ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349517-CRCW12064R53FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349517-CRCW12064R53FKEA
Resistors - Chip Resistor - Surface Mount 1349517-CRCW12064R53FKEA
Win Source Part Number: 1349517-CRCW12064R53 FKEA Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.53 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1206

Win Source Part Number: 1349517-CRCW12064R53FKEA
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.53 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53FFCT-ND
Chip Resistor - Surface Mount 541-4.53FFCT-ND
4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53FFTR-ND
Chip Resistor - Surface Mount 541-4.53FFTR-ND
4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53FFDKR-ND
Chip Resistor - Surface Mount 541-4.53FFDKR-ND
4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12064R53FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12064R53FKEA
Resistors - Chip Resistor - Surface Mount CRCW12064R53FKEA
RES SMD 4.53 OHM 1% 1/4W 1206

RES SMD 4.53 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12064R53FKEA 1349517-CRCW12064R53FKEA 541-4.53FFCT-ND CRCW12064R53FKEA
Product Name RES 4.53 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details