Vishay Intertechnology, Inc. RES 4.32 OHM 1/4W 1% 1206 SMD CRCW12064R32FNEA

Description
RES 4.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/4W 1% 1206 SMD - CRCW12064R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/4W 1% 1206 SMD
CRCW12064R32FNEA
RES 4.32 OHM 1/4W 1% 1206 SMD CRCW12064R32FNEA
RES 4.32ohm 1/4W 1% 1206 SMD

RES 4.32ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32FTR-ND
Chip Resistor - Surface Mount 541-4.32FTR-ND
4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R32FNEA 541-4.32FTR-ND
Product Name RES 4.32 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers