Vishay Precision Group CRCW12064R32FKEA CRCW12064R32FKEA

Description
CRCW12064R32FKEA
Request a Quote Datasheet
Description
CRCW12064R32FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12064R32FKEA - CRCW12064R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064R32FKEA
CRCW12064R32FKEA
CRCW12064R32FKEA CRCW12064R32FKEA
CRCW12064R32FKEA

CRCW12064R32FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32FFDKR-ND
Chip Resistor - Surface Mount 541-4.32FFDKR-ND
4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32FFCT-ND
Chip Resistor - Surface Mount 541-4.32FFCT-ND
4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32FFTR-ND
Chip Resistor - Surface Mount 541-4.32FFTR-ND
4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12064R32FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12064R32FKEA
Resistors - Chip Resistor - Surface Mount CRCW12064R32FKEA
RES SMD 4.32 OHM 1% 1/4W 1206

RES SMD 4.32 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 4R32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R32, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5046
Res, Thick Film, 4R32, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5046
RES, THICK FILM, 4R32, 1%, 0.25W, 1206, REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R32, 1%, 0.25W, 1206, REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12064R32FKEA 541-4.32FFDKR-ND CRCW12064R32FKEA 42K5046
Product Name CRCW12064R32FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4R32, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details