Vishay Intertechnology, Inc. RES 4.30 OHM 1/4W 1% 1206 SMD CRCW12064R30FNTA

Description
RES 4.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/4W 1% 1206 SMD - CRCW12064R30FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/4W 1% 1206 SMD
CRCW12064R30FNTA
RES 4.30 OHM 1/4W 1% 1206 SMD CRCW12064R30FNTA
RES 4.30ohm 1/4W 1% 1206 SMD

RES 4.30ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R30FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R30FNTA-ND
Chip Resistor - Surface Mount CRCW12064R30FNTA-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R30FNTA CRCW12064R30FNTA-ND
Product Name RES 4.30 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details