Vishay Intertechnology, Inc. RES 4.30 OHM 1/4W 1% 1206 SMD CRCW12064R30FNEA

Description
RES 4.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/4W 1% 1206 SMD - CRCW12064R30FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/4W 1% 1206 SMD
CRCW12064R30FNEA
RES 4.30 OHM 1/4W 1% 1206 SMD CRCW12064R30FNEA
RES 4.30ohm 1/4W 1% 1206 SMD

RES 4.30ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30FTR-ND
Chip Resistor - Surface Mount 541-4.30FTR-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R30FNEA 541-4.30FTR-ND
Product Name RES 4.30 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers