Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R30FKEA

Description
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.30FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30FFDKR-ND
Chip Resistor - Surface Mount 541-4.30FFDKR-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30FFCT-ND
Chip Resistor - Surface Mount 541-4.30FFCT-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30FFTR-ND
Chip Resistor - Surface Mount 541-4.30FFTR-ND
4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.30 OHM 1/4W 1% 1206 SMD - CRCW12064R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/4W 1% 1206 SMD
CRCW12064R30FKEA
RES 4.30 OHM 1/4W 1% 1206 SMD CRCW12064R30FKEA
RES 4.30ohm 1/4W 1% 1206 SMD

RES 4.30ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R30FKEA
Chip Resistor - Surface Mount CRCW12064R30FKEA
RES SMD 4.3 OHM 1% 1/4W 1206

RES SMD 4.3 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 4.3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3104
Res, 4.3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3104
RES, 4.3OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 4.3OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-4.30FFDKR-ND CRCW12064R30FKEA CRCW12064R30FKEA 33AK3104
Product Name Chip Resistor - Surface Mount RES 4.30 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 4.3Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers