Vishay Precision Group Chip Resistor - Surface Mount CRCW12064R22FKTA

Description
4.22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064R22FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R22FKTA-ND
Chip Resistor - Surface Mount CRCW12064R22FKTA-ND
4.22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12064R22FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12064R22FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12064R22FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 4.22 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.22 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5922
Resistor, Thick Film, 4.22 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5922
RESISTOR, THICK FILM, 4.22 OHM, 250mW, 1%, FULL REEL; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.22 OHM, 250mW, 1%, FULL REEL; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064R22FKTA-ND CRCW12064R22FKTA 07J5922
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.22ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 4.22 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers