Vishay Intertechnology, Inc. RES 4.12 OHM .5W 1% 1206 SMD CRCW12064R12FKEAHP

Description
RES 4.12ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.12ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM .5W 1% 1206 SMD - CRCW12064R12FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM .5W 1% 1206 SMD
CRCW12064R12FKEAHP
RES 4.12 OHM .5W 1% 1206 SMD CRCW12064R12FKEAHP
RES 4.12ohm .5W 1% 1206 SMD

RES 4.12ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R12FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R12FKEAHP-ND
Chip Resistor - Surface Mount CRCW12064R12FKEAHP-ND
4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12064R12FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R12FKEAHP
Chip Resistor - Surface Mount CRCW12064R12FKEAHP
RES SMD 4.12 OHM 1% 3/4W 1206

RES SMD 4.12 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12064R12FKEAHP CRCW12064R12FKEAHP-ND CRCW12064R12FKEAHP
Product Name RES 4.12 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers