Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm CRCW12064R02FNEB

Description
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm - CRCW12064R02FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
CRCW12064R02FNEB
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm CRCW12064R02FNEB
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R02FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R02FNEB-ND
Chip Resistor - Surface Mount CRCW12064R02FNEB-ND
4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12064R02FNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R02FNEB
Chip Resistor - Surface Mount CRCW12064R02FNEB
RES SMD 4.02 OHM 1% 1/4W 1206

RES SMD 4.02 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12064R02FNEB CRCW12064R02FNEB-ND CRCW12064R02FNEB
Product Name Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details