4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 4.02ohm 1/4W 1% 1206 SMD
RES SMD 4.02 OHM 1% 1/4W 1206
RES SMD 4.02 OHM 1% 1/4W 1206
RES, 4.02OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-4.02FFDKR-ND | CRCW12064R02FKEA | CRCW12064R02FKEA | CRCW12064R02FKEA | 33AK3103 |
| Product Name | Chip Resistor - Surface Mount | RES 4.02 OHM 1/4W 1% 1206 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 4.02Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) | 1206 | |
| Resistance Range | 4.02 ohms | 4.02 ohms | 4.02 ohms | 4.02 ohms |