Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.99Mohms 1% CRCW12064M99FKTA

Description
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1% - CRCW12064M99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1%
CRCW12064M99FKTA
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1% CRCW12064M99FKTA
Thick Film Resistors - SMD 1/4watt 4.99Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.99Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064M99FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M99FKTA-ND
Chip Resistor - Surface Mount CRCW12064M99FKTA-ND
4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.99Mohm, 250Mw, 1%; Resistance Vishay - 07J6000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.99Mohm, 250Mw, 1%; Resistance Vishay
07J6000
Resistor, Thick Film, 4.99Mohm, 250Mw, 1%; Resistance Vishay 07J6000
RESISTOR, THICK FILM, 4.99MOHM, 250mW, 1%; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.99MOHM, 250mW, 1%; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M99FKTA CRCW12064M99FKTA-ND 07J6000
Product Name Thick Film Resistors - SMD 1/4watt 4.99Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 4.99Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers