Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1% CRCW12064M99FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1% - CRCW12064M99FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1%
CRCW12064M99FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1% CRCW12064M99FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064M99FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M99FKEB-ND
Chip Resistor - Surface Mount CRCW12064M99FKEB-ND
4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064M99FKEB CRCW12064M99FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 4.99Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers