4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.99 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4M99, 1%, 0.25W, 1206; Resistance:4.99Mohm;
RES, THICK FILM, 4M99, 1%, 0.25W, 1206, REEL; Resistance:4.99Mohm;
Resistors - Chip Resistor - Surface Mount
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-4.99MFCT-ND | CRCW12064M99FKEA | 53K2376 | CRCW12064M99FKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW12064M99FKEA | Res, Thick Film, 4M99, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % |