RES 4.75Mohm 1/4W 1% 1206 SMD
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4M75, 1%, 0.25W, 1206, REEL; Resistance:4.75Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12064M75FKTA | CRCW12064M75FKTA-ND | 07J5988 |
| Product Name | RES 4.75M OHM 1/4W 1% 1206 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 4M75, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 4.75E6 ohms | 4.75E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor | Single Resistor |