4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.75 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 4M75, 1%, 0.25W, 1206; Resistance:4.75Mohm;
RES, THICK FILM, 4M75, 1%, 0.25W, 1206, REEL; Resistance:4.75Mohm;
RES SMD 4.75M OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-4.75MFTR-ND | CRCW12064M75FKEA | 53K2373 | CRCW12064M75FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:4.75Mohm; Resistance Tolerance: 1%; Power Rating:0... | Res, Thick Film, 4M75, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |