Vishay Intertechnology, Inc. RES 4.7M OHM 1/4W 5% 1206 SMD CRCW12064M70JNTA

Description
RES 4.7Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/4W 5% 1206 SMD - CRCW12064M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/4W 5% 1206 SMD
CRCW12064M70JNTA
RES 4.7M OHM 1/4W 5% 1206 SMD CRCW12064M70JNTA
RES 4.7Mohm 1/4W 5% 1206 SMD

RES 4.7Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M70JNTA-ND
Chip Resistor - Surface Mount CRCW12064M70JNTA-ND
4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 4.7M 5% 200 Rt1 Rohs Compliant Vishay - 49P2698 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 4.7M 5% 200 Rt1 Rohs Compliant Vishay
49P2698
Crcw1206 4.7M 5% 200 Rt1 Rohs Compliant Vishay 49P2698
CRCW1206 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M70JNTA CRCW12064M70JNTA-ND 49P2698
Product Name RES 4.7M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 4.7M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers