Vishay Precision Group Chip Resistor - Surface Mount CRCW12064M70FKEA

Description
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MFTR-ND
Chip Resistor - Surface Mount 541-4.70MFTR-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MFDKR-ND
Chip Resistor - Surface Mount 541-4.70MFDKR-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MFCT-ND
Chip Resistor - Surface Mount 541-4.70MFCT-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792196
Surface Mount Resistors 6792196
Vishay CRCW12064M70FKEA

Vishay CRCW12064M70FKEA

Supplier's Site
RES 4.70M OHM 1/4W 1% 1206 SMD - CRCW12064M70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70M OHM 1/4W 1% 1206 SMD
CRCW12064M70FKEA
RES 4.70M OHM 1/4W 1% 1206 SMD CRCW12064M70FKEA
RES 4.70Mohm 1/4W 1% 1206 SMD

RES 4.70Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 4M7, 1%, 0.25W, 1206; Resistance Vishay - 51P0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.25W, 1206; Resistance Vishay
51P0526
Res, Thick Film, 4M7, 1%, 0.25W, 1206; Resistance Vishay 51P0526
RES, THICK FILM, 4M7, 1%, 0.25W, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.25W, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3835
Res, Thick Film, 4M7, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3835
RES, THICK FILM, 4M7, 1%, 0.25W, 1206, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.25W, 1206, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.70MFTR-ND 6792196 CRCW12064M70FKEA 51P0526 47P3835
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 4.70M OHM 1/4W 1% 1206 SMD Res, Thick Film, 4M7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 4M7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details