Vishay Intertechnology, Inc. CRCW12064M64FKTA CRCW12064M64FKTA

Description
CRCW12064M64FKTA
Request a Quote Datasheet
Description
CRCW12064M64FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12064M64FKTA - CRCW12064M64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064M64FKTA
CRCW12064M64FKTA
CRCW12064M64FKTA CRCW12064M64FKTA
CRCW12064M64FKTA

CRCW12064M64FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064M64FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M64FKTA-ND
Chip Resistor - Surface Mount CRCW12064M64FKTA-ND
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay - 07J5976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay
07J5976
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay 07J5976
RESISTOR, THICK FILM, 4.64MOHM, 250mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.64MOHM, 250mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M64FKTA CRCW12064M64FKTA-ND 07J5976
Product Name CRCW12064M64FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details