Vishay Precision Group Chip Resistor - Surface Mount CRCW12064M64FKEA

Description
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064M64FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M64FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064M64FKEADKR-ND
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064M64FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M64FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12064M64FKEACT-ND
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064M64FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M64FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12064M64FKEATR-ND
4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 4.64Mohms 1% - CRCW12064M64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.64Mohms 1%
CRCW12064M64FKEA
Thick Film Resistors - SMD 1/4watt 4.64Mohms 1% CRCW12064M64FKEA
Thick Film Resistors - SMD 1/4watt 4.64Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.64Mohms 1%

Supplier's Site
Res, Thick Film, 4M64, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M64, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2372
Res, Thick Film, 4M64, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2372
RES, THICK FILM, 4M64, 1%, 0.25W, 1206, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M64, 1%, 0.25W, 1206, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay - 53K2371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay
53K2371
Resistor, Thick Film, 4.64Mohm, 250Mw, 1%; Resistance Vishay 53K2371
RESISTOR, THICK FILM, 4.64MOHM, 250mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.64MOHM, 250mW, 1%; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12064M64FKEADKR-ND CRCW12064M64FKEA 53K2372
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 4.64Mohms 1% Res, Thick Film, 4M64, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details