Vishay Precision Group Chip Resistor - Surface Mount CRCW12064M53FKEA

Description
4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.53MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MFDKR-ND
Chip Resistor - Surface Mount 541-4.53MFDKR-ND
4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MFCT-ND
Chip Resistor - Surface Mount 541-4.53MFCT-ND
4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53MFTR-ND
Chip Resistor - Surface Mount 541-4.53MFTR-ND
4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 4.53Mohms 1% - CRCW12064M53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.53Mohms 1%
CRCW12064M53FKEA
Thick Film Resistors - SMD 1/4watt 4.53Mohms 1% CRCW12064M53FKEA
Thick Film Resistors - SMD 1/4watt 4.53Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.53Mohms 1%

Supplier's Site
Res, Thick Film, 4M53, 1%, 0.25W, 1206; Resistance Vishay - 53K2369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M53, 1%, 0.25W, 1206; Resistance Vishay
53K2369
Res, Thick Film, 4M53, 1%, 0.25W, 1206; Resistance Vishay 53K2369
RES, THICK FILM, 4M53, 1%, 0.25W, 1206; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M53, 1%, 0.25W, 1206; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M53, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M53, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2370
Res, Thick Film, 4M53, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2370
RES, THICK FILM, 4M53, 1%, 0.25W, 1206, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M53, 1%, 0.25W, 1206, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.53MFDKR-ND CRCW12064M53FKEA 53K2369
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 4.53Mohms 1% Res, Thick Film, 4M53, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details