Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 4.42Mohms 1% CRCW12064M42FKTA

Description
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1% - CRCW12064M42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1%
CRCW12064M42FKTA
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1% CRCW12064M42FKTA
Thick Film Resistors - SMD 1/4watt 4.42Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.42Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064M42FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M42FKTA-ND
Chip Resistor - Surface Mount CRCW12064M42FKTA-ND
4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.42Mohm, 250Mw, 1%; Resistance Vishay - 98C4424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.42Mohm, 250Mw, 1%; Resistance Vishay
98C4424
Resistor, Thick Film, 4.42Mohm, 250Mw, 1%; Resistance Vishay 98C4424
RESISTOR, THICK FILM, 4.42MOHM, 250mW, 1%; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.42MOHM, 250mW, 1%; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M42FKTA CRCW12064M42FKTA-ND 98C4424
Product Name Thick Film Resistors - SMD 1/4watt 4.42Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 4.42Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.42E6 ohms 4.42E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details